Capital Lighting, Inc. CNDL-8776-14-CREM-NCKL Bathroom Fixtures-Three Lights 497582

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.25 Extension: 8.5 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.25 Extension: 8.5 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
CNDL-8776-14-CREM-NCKL Bathroom Fixtures-Three Lights - 497582 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8776-14-CREM-NCKL Bathroom Fixtures-Three Lights
497582
CNDL-8776-14-CREM-NCKL Bathroom Fixtures-Three Lights 497582
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.25 Extension: 8.5 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 9.25
Extension: 8.5
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497582
Product Name CNDL-8776-14-CREM-NCKL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details