Capital Lighting, Inc. CNDL-8768-14-AMBR-MBLK Mid. Chandeliers-Pillar Candle 497557

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Matte Black Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Matte Black Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CNDL-8768-14-AMBR-MBLK Mid. Chandeliers-Pillar Candle - 497557 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8768-14-AMBR-MBLK Mid. Chandeliers-Pillar Candle
497557
CNDL-8768-14-AMBR-MBLK Mid. Chandeliers-Pillar Candle 497557
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Matte Black Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.00
Bulb
Type: G16.5
Qty: 12
Wattage: 60
Finish: Matte Black
Product Name: 12 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497557
Product Name CNDL-8768-14-AMBR-MBLK Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details