Capital Lighting, Inc. CNDL-8764-14-CREM-DBRZ Island/Pool Table-Pillar Candle 497526

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 33.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Dark Bronze Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 33.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Dark Bronze Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
CNDL-8764-14-CREM-DBRZ Island/Pool Table-Pillar Candle - 497526 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8764-14-CREM-DBRZ Island/Pool Table-Pillar Candle
497526
CNDL-8764-14-CREM-DBRZ Island/Pool Table-Pillar Candle 497526
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 33.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Dark Bronze Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 33.50
Bulb
Type: G16.5
Qty: 14
Wattage: 60
Finish: Dark Bronze
Product Name: 14 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx35`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 497526
Product Name CNDL-8764-14-CREM-DBRZ Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details