Capital Lighting, Inc. 381-AC Exterior -Wall Mount 496993

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Weight: 7 Product Name: One Light Outdoor Sconce UPC: 830335004219 Category: Outdoor Sconce Glass: Amber Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Weight: 7 Product Name: One Light Outdoor Sconce UPC: 830335004219 Category: Outdoor Sconce Glass: Amber Scavo

Suppliers

Company
Product
Description
Supplier Links
381-AC Exterior -Wall Mount - 496993 - Capital Lighting, Inc.
Columbus, OH, USA
381-AC Exterior -Wall Mount
496993
381-AC Exterior -Wall Mount 496993
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Weight: 7 Product Name: One Light Outdoor Sconce UPC: 830335004219 Category: Outdoor Sconce Glass: Amber Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Copper
Weight: 7
Product Name: One Light Outdoor Sconce
UPC: 830335004219
Category: Outdoor Sconce
Glass: Amber Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496993
Product Name 381-AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details