Capital Lighting, Inc. 388-AC Exterior -Hanging 496992

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Weight: 7 Product Name: One Light Pendant UPC: 830335004301 Category: Outdor Pendant Glass: Amber Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Weight: 7 Product Name: One Light Pendant UPC: 830335004301 Category: Outdor Pendant Glass: Amber Scavo

Suppliers

Company
Product
Description
Supplier Links
388-AC Exterior -Hanging - 496992 - Capital Lighting, Inc.
Columbus, OH, USA
388-AC Exterior -Hanging
496992
388-AC Exterior -Hanging 496992
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Weight: 7 Product Name: One Light Pendant UPC: 830335004301 Category: Outdor Pendant Glass: Amber Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Copper
Weight: 7
Product Name: One Light Pendant
UPC: 830335004301
Category: Outdor Pendant
Glass: Amber Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496992
Product Name 388-AC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details