Capital Lighting, Inc. 416-AS Mid. Chandeliers-Candle 496975

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Weight: 21 Product Name: Six Light Chandelier UPC: 830335004547 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Weight: 21 Product Name: Six Light Chandelier UPC: 830335004547 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
416-AS Mid. Chandeliers-Candle - 496975 - Capital Lighting, Inc.
Columbus, OH, USA
416-AS Mid. Chandeliers-Candle
496975
416-AS Mid. Chandeliers-Candle 496975
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Weight: 21 Product Name: Six Light Chandelier UPC: 830335004547 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Silver
Weight: 21
Product Name: Six Light Chandelier
UPC: 830335004547
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496975
Product Name 416-AS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details