Capital Lighting, Inc. 663-TB Island/Pool Table-3 Light Bar 496950

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 14.00 Extension: 15 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 35 Product Name: Three Light Billiard/Island UPC: 830335005001 Category: Billiard/Island Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 14.00 Extension: 15 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 35 Product Name: Three Light Billiard/Island UPC: 830335005001 Category: Billiard/Island Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
663-TB Island/Pool Table-3 Light Bar - 496950 - Capital Lighting, Inc.
Columbus, OH, USA
663-TB Island/Pool Table-3 Light Bar
496950
663-TB Island/Pool Table-3 Light Bar 496950
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 14.00 Extension: 15 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 35 Product Name: Three Light Billiard/Island UPC: 830335005001 Category: Billiard/Island Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 14.00
Extension: 15
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Tiffany Bronze
Weight: 35
Product Name: Three Light Billiard/Island
UPC: 830335005001
Category: Billiard/Island
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496950
Product Name 663-TB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details