Capital Lighting, Inc. 641-BC Semi-Flush Mts.-Bowl Style 496929

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Burnished Copper Weight: 10 Product Name: Three Light Semi Flush UPC: 830335004837 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Burnished Copper Weight: 10 Product Name: Three Light Semi Flush UPC: 830335004837 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
641-BC Semi-Flush Mts.-Bowl Style - 496929 - Capital Lighting, Inc.
Columbus, OH, USA
641-BC Semi-Flush Mts.-Bowl Style
496929
641-BC Semi-Flush Mts.-Bowl Style 496929
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Burnished Copper Weight: 10 Product Name: Three Light Semi Flush UPC: 830335004837 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Burnished Copper
Weight: 10
Product Name: Three Light Semi Flush
UPC: 830335004837
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496929
Product Name 641-BC Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details