Capital Lighting, Inc. 648-BC Mini Pendants-Chain 496923

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Copper Weight: 6 Product Name: One Light Pendant UPC: 830335004875 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Copper Weight: 6 Product Name: One Light Pendant UPC: 830335004875 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
648-BC Mini Pendants-Chain - 496923 - Capital Lighting, Inc.
Columbus, OH, USA
648-BC Mini Pendants-Chain
496923
648-BC Mini Pendants-Chain 496923
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Copper Weight: 6 Product Name: One Light Pendant UPC: 830335004875 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Burnished Copper
Weight: 6
Product Name: One Light Pendant
UPC: 830335004875
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496923
Product Name 648-BC Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details