Capital Lighting, Inc. 600-CB Semi-Flush Mts.-Bowl Style 496919

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 830335004660 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 830335004660 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
600-CB Semi-Flush Mts.-Bowl Style - 496919 - Capital Lighting, Inc.
Columbus, OH, USA
600-CB Semi-Flush Mts.-Bowl Style
496919
600-CB Semi-Flush Mts.-Bowl Style 496919
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 830335004660 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Classic Bronze
Weight: 8
Product Name: Three Light Semi Flush
UPC: 830335004660
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496919
Product Name 600-CB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details