Capital Lighting, Inc. 621-AB Semi-Flush Mts.-Bowl Style 496909

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 830335004745 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 830335004745 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
621-AB Semi-Flush Mts.-Bowl Style - 496909 - Capital Lighting, Inc.
Columbus, OH, USA
621-AB Semi-Flush Mts.-Bowl Style
496909
621-AB Semi-Flush Mts.-Bowl Style 496909
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Aged Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 830335004745 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Aged Bronze
Weight: 10
Product Name: Three Light Semi Flush
UPC: 830335004745
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496909
Product Name 621-AB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details