Capital Lighting, Inc. 622-AB Pendants-Bowl Style 496907

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 24 Product Name: Three Light Pendant UPC: 830335004752 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 24 Product Name: Three Light Pendant UPC: 830335004752 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
622-AB Pendants-Bowl Style - 496907 - Capital Lighting, Inc.
Columbus, OH, USA
622-AB Pendants-Bowl Style
496907
622-AB Pendants-Bowl Style 496907
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 24 Product Name: Three Light Pendant UPC: 830335004752 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 35.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze
Weight: 24
Product Name: Three Light Pendant
UPC: 830335004752
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496907
Product Name 622-AB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details