Capital Lighting, Inc. 629-AB Mini Pendants-Chain 496906

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 6 Product Name: One Light Pendant UPC: 830335004776 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 6 Product Name: One Light Pendant UPC: 830335004776 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
629-AB Mini Pendants-Chain - 496906 - Capital Lighting, Inc.
Columbus, OH, USA
629-AB Mini Pendants-Chain
496906
629-AB Mini Pendants-Chain 496906
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 6 Product Name: One Light Pendant UPC: 830335004776 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 39.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Aged Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 830335004776
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496906
Product Name 629-AB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details