Capital Lighting, Inc. 91412AIOI Mini Pendants-Rod 496895

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.44 Product Name: One Light Mini Pendant UPC: 783209049307 Category: Mini Pendant Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.44 Product Name: One Light Mini Pendant UPC: 783209049307 Category: Mini Pendant Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91412AIOI Mini Pendants-Rod - 496895 - Capital Lighting, Inc.
Columbus, OH, USA
91412AIOI Mini Pendants-Rod
496895
91412AIOI Mini Pendants-Rod 496895
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.44 Product Name: One Light Mini Pendant UPC: 783209049307 Category: Mini Pendant Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 57.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.44
Product Name: One Light Mini Pendant
UPC: 783209049307
Category: Mini Pendant
Glass: Amber Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496895
Product Name 91412AIOI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details