Capital Lighting, Inc. 85181LTET Exterior -Post/Pier Head 496894

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Earth Tone Weight: 6.6 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209049000 Category: Outdoor Pole/Post Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Earth Tone Weight: 6.6 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209049000 Category: Outdoor Pole/Post Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85181LTET Exterior -Post/Pier Head - 496894 - Capital Lighting, Inc.
Columbus, OH, USA
85181LTET Exterior -Post/Pier Head
496894
85181LTET Exterior -Post/Pier Head 496894
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Earth Tone Weight: 6.6 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209049000 Category: Outdoor Pole/Post Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 24.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Earth Tone
Weight: 6.6
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209049000
Category: Outdoor Pole/Post Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496894
Product Name 85181LTET Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details