Capital Lighting, Inc. 85184LTET Exterior -Wall Mount 496893

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Earth Tone Weight: 5.94 Product Name: One Light Outdoor Wall Lantern UPC: 783209049024 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Earth Tone Weight: 5.94 Product Name: One Light Outdoor Wall Lantern UPC: 783209049024 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85184LTET Exterior -Wall Mount - 496893 - Capital Lighting, Inc.
Columbus, OH, USA
85184LTET Exterior -Wall Mount
496893
85184LTET Exterior -Wall Mount 496893
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Earth Tone Weight: 5.94 Product Name: One Light Outdoor Wall Lantern UPC: 783209049024 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.00
Extension: 9.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Earth Tone
Weight: 5.94
Product Name: One Light Outdoor Wall Lantern
UPC: 783209049024
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496893
Product Name 85184LTET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details