Capital Lighting, Inc. 85187LTET Exterior -Hanging 496891

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Earth Tone Weight: 12.32 Product Name: One Light Outdoor Hanging Lantern UPC: 783209056930 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Earth Tone Weight: 12.32 Product Name: One Light Outdoor Hanging Lantern UPC: 783209056930 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85187LTET Exterior -Hanging - 496891 - Capital Lighting, Inc.
Columbus, OH, USA
85187LTET Exterior -Hanging
496891
85187LTET Exterior -Hanging 496891
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Earth Tone Weight: 12.32 Product Name: One Light Outdoor Hanging Lantern UPC: 783209056930 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 26.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Earth Tone
Weight: 12.32
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209056930
Category: Outdoor Hanging Lantern
Glass: Latte
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496891
Product Name 85187LTET Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details