Capital Lighting, Inc. E20118-18 Mini Pendants-4+Light Cluster 496873

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Bulb Type: G4 T3 Qty: 24 Wattage: 10 Finish: Polished Chrome Weight: 20.02 Product Name: Four Light Pendant UPC: 845094009979 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 70 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Bulb Type: G4 T3 Qty: 24 Wattage: 10 Finish: Polished Chrome Weight: 20.02 Product Name: Four Light Pendant UPC: 845094009979 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 70 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20118-18 Mini Pendants-4+Light Cluster - 496873 - Capital Lighting, Inc.
Columbus, OH, USA
E20118-18 Mini Pendants-4+Light Cluster
496873
E20118-18 Mini Pendants-4+Light Cluster 496873
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Bulb Type: G4 T3 Qty: 24 Wattage: 10 Finish: Polished Chrome Weight: 20.02 Product Name: Four Light Pendant UPC: 845094009979 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 70 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Length 8.00
Bulb
Type: G4 T3
Qty: 24
Wattage: 10
Finish: Polished Chrome
Weight: 20.02
Product Name: Four Light Pendant
UPC: 845094009979
Category: Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 70
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496873
Product Name E20118-18 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details