Capital Lighting, Inc. 716-TB Mini Pendants-Rod 496798

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 6 Product Name: One Light Pendant UPC: 830335005186 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 6 Product Name: One Light Pendant UPC: 830335005186 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
716-TB Mini Pendants-Rod - 496798 - Capital Lighting, Inc.
Columbus, OH, USA
716-TB Mini Pendants-Rod
496798
716-TB Mini Pendants-Rod 496798
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 6 Product Name: One Light Pendant UPC: 830335005186 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Tiffany Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 830335005186
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496798
Product Name 716-TB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details