Capital Lighting, Inc. 715-TB Pendants-Glass Down 496795

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tiffany Bronze Weight: 21 Product Name: Six Light Pendant UPC: 830335005179 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tiffany Bronze Weight: 21 Product Name: Six Light Pendant UPC: 830335005179 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
715-TB Pendants-Glass Down - 496795 - Capital Lighting, Inc.
Columbus, OH, USA
715-TB Pendants-Glass Down
496795
715-TB Pendants-Glass Down 496795
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tiffany Bronze Weight: 21 Product Name: Six Light Pendant UPC: 830335005179 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Tiffany Bronze
Weight: 21
Product Name: Six Light Pendant
UPC: 830335005179
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496795
Product Name 715-TB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details