Capital Lighting, Inc. 771-MB Sconces-Single Glass 496739

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Mission Bronze Weight: 5 Product Name: One Light Sconce UPC: 830335005315 Category: Sconce Glass: Amber Mica
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Mission Bronze Weight: 5 Product Name: One Light Sconce UPC: 830335005315 Category: Sconce Glass: Amber Mica

Suppliers

Company
Product
Description
Supplier Links
771-MB Sconces-Single Glass - 496739 - Capital Lighting, Inc.
Columbus, OH, USA
771-MB Sconces-Single Glass
496739
771-MB Sconces-Single Glass 496739
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Mission Bronze Weight: 5 Product Name: One Light Sconce UPC: 830335005315 Category: Sconce Glass: Amber Mica

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Mission Bronze
Weight: 5
Product Name: One Light Sconce
UPC: 830335005315
Category: Sconce
Glass: Amber Mica

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496739
Product Name 771-MB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details