Capital Lighting, Inc. 782-AI Mini Pendants-Chain 496719

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Iron Weight: 7 Product Name: Three Light Pendant UPC: 830335005346 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Iron Weight: 7 Product Name: Three Light Pendant UPC: 830335005346 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
782-AI Mini Pendants-Chain - 496719 - Capital Lighting, Inc.
Columbus, OH, USA
782-AI Mini Pendants-Chain
496719
782-AI Mini Pendants-Chain 496719
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Iron Weight: 7 Product Name: Three Light Pendant UPC: 830335005346 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Iron
Weight: 7
Product Name: Three Light Pendant
UPC: 830335005346
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496719
Product Name 782-AI Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details