Capital Lighting, Inc. K9376-1 Fans-Light Kits 496629

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Caspian Glass Product Name: K9376-1 Caspian Light Kit UPC: 706411029752 Category: Light Kit Glass: Caspian
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Caspian Glass Product Name: K9376-1 Caspian Light Kit UPC: 706411029752 Category: Light Kit Glass: Caspian

Suppliers

Company
Product
Description
Supplier Links
K9376-1 Fans-Light Kits - 496629 - Capital Lighting, Inc.
Columbus, OH, USA
K9376-1 Fans-Light Kits
496629
K9376-1 Fans-Light Kits 496629
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Caspian Glass Product Name: K9376-1 Caspian Light Kit UPC: 706411029752 Category: Light Kit Glass: Caspian

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Caspian Glass
Product Name: K9376-1 Caspian Light Kit
UPC: 706411029752
Category: Light Kit
Glass: Caspian

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496629
Product Name K9376-1 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details