Capital Lighting, Inc. K4000-44 Fans-Light Kits 496601

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Bulb Qty: 4 Wattage: 40 Finish: White Product Name: K4000-44 White Light Kit UPC: 706411435089 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Bulb Qty: 4 Wattage: 40 Finish: White Product Name: K4000-44 White Light Kit UPC: 706411435089 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K4000-44 Fans-Light Kits - 496601 - Capital Lighting, Inc.
Columbus, OH, USA
K4000-44 Fans-Light Kits
496601
K4000-44 Fans-Light Kits 496601
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Bulb Qty: 4 Wattage: 40 Finish: White Product Name: K4000-44 White Light Kit UPC: 706411435089 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.50
Bulb
Qty: 4
Wattage: 40
Finish: White
Product Name: K4000-44 White Light Kit
UPC: 706411435089
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496601
Product Name K4000-44 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details