Capital Lighting, Inc. 3101WGET Exterior -Post/Pier Head 496596

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 6.38 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209310100 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 6.38 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209310100 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3101WGET Exterior -Post/Pier Head - 496596 - Capital Lighting, Inc.
Columbus, OH, USA
3101WGET Exterior -Post/Pier Head
496596
3101WGET Exterior -Post/Pier Head 496596
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 6.38 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209310100 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Earth Tone
Weight: 6.38
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209310100
Category: Outdoor Pole/Post Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496596
Product Name 3101WGET Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details