Capital Lighting, Inc. 3109WGET Exterior -Wall Mount 496592

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 14.96 Product Name: Three Light Outdoor Wall Lantern UPC: 783209310902 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 14.96 Product Name: Three Light Outdoor Wall Lantern UPC: 783209310902 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3109WGET Exterior -Wall Mount - 496592 - Capital Lighting, Inc.
Columbus, OH, USA
3109WGET Exterior -Wall Mount
496592
3109WGET Exterior -Wall Mount 496592
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 14.96 Product Name: Three Light Outdoor Wall Lantern UPC: 783209310902 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.50
Extension: 16
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Earth Tone
Weight: 14.96
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209310902
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496592
Product Name 3109WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details