Capital Lighting, Inc. 32001BTPS Semi-Flush Mts.-Bowl Style 496589

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Plated Silver Weight: 8.2 Product Name: Two Light Semi-Flush Mount UPC: 783209049468 Category: Semi-Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Plated Silver Weight: 8.2 Product Name: Two Light Semi-Flush Mount UPC: 783209049468 Category: Semi-Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
32001BTPS Semi-Flush Mts.-Bowl Style - 496589 - Capital Lighting, Inc.
Columbus, OH, USA
32001BTPS Semi-Flush Mts.-Bowl Style
496589
32001BTPS Semi-Flush Mts.-Bowl Style 496589
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Plated Silver Weight: 8.2 Product Name: Two Light Semi-Flush Mount UPC: 783209049468 Category: Semi-Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Plated Silver
Weight: 8.2
Product Name: Two Light Semi-Flush Mount
UPC: 783209049468
Category: Semi-Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496589
Product Name 32001BTPS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details