Capital Lighting, Inc. 12422FLHB Pendants-Bowl Style 496572

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Brass Weight: 10.14 Product Name: Two Light Invert Bowl Pendant UPC: 783209049710 Category: Invert Bowl Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Brass Weight: 10.14 Product Name: Two Light Invert Bowl Pendant UPC: 783209049710 Category: Invert Bowl Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12422FLHB Pendants-Bowl Style - 496572 - Capital Lighting, Inc.
Columbus, OH, USA
12422FLHB Pendants-Bowl Style
496572
12422FLHB Pendants-Bowl Style 496572
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 31.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Brass Weight: 10.14 Product Name: Two Light Invert Bowl Pendant UPC: 783209049710 Category: Invert Bowl Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 31.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heirloom Brass
Weight: 10.14
Product Name: Two Light Invert Bowl Pendant
UPC: 783209049710
Category: Invert Bowl Pendant
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496572
Product Name 12422FLHB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details