Capital Lighting, Inc. 13411AIOI Pendants-Bowl Style 496569

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15.83 Product Name: Three Light Invert Bowl Pendant UPC: 783209049086 Category: Invert Bowl Pendant Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15.83 Product Name: Three Light Invert Bowl Pendant UPC: 783209049086 Category: Invert Bowl Pendant Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13411AIOI Pendants-Bowl Style - 496569 - Capital Lighting, Inc.
Columbus, OH, USA
13411AIOI Pendants-Bowl Style
496569
13411AIOI Pendants-Bowl Style 496569
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15.83 Product Name: Three Light Invert Bowl Pendant UPC: 783209049086 Category: Invert Bowl Pendant Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 15.83
Product Name: Three Light Invert Bowl Pendant
UPC: 783209049086
Category: Invert Bowl Pendant
Glass: Amber Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496569
Product Name 13411AIOI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details