Capital Lighting, Inc. 13419AIOI Sconces-Single Glass 496567

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.06 Product Name: One Light Wall Sconce UPC: 783209049161 Category: Wall Sconce Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.06 Product Name: One Light Wall Sconce UPC: 783209049161 Category: Wall Sconce Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13419AIOI Sconces-Single Glass - 496567 - Capital Lighting, Inc.
Columbus, OH, USA
13419AIOI Sconces-Single Glass
496567
13419AIOI Sconces-Single Glass 496567
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.06 Product Name: One Light Wall Sconce UPC: 783209049161 Category: Wall Sconce Glass: Amber Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4.06
Product Name: One Light Wall Sconce
UPC: 783209049161
Category: Wall Sconce
Glass: Amber Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496567
Product Name 13419AIOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details