Capital Lighting, Inc. 13504WSOI Mid. Chandeliers-Glass Down 496562

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.81 Product Name: Three Light Chandelier UPC: 783209051805 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.81 Product Name: Three Light Chandelier UPC: 783209051805 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13504WSOI Mid. Chandeliers-Glass Down - 496562 - Capital Lighting, Inc.
Columbus, OH, USA
13504WSOI Mid. Chandeliers-Glass Down
496562
13504WSOI Mid. Chandeliers-Glass Down 496562
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.81 Product Name: Three Light Chandelier UPC: 783209051805 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6.81
Product Name: Three Light Chandelier
UPC: 783209051805
Category: Down Light Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496562
Product Name 13504WSOI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details