Capital Lighting, Inc. 30494ASOI Exterior -Wall Mount 496555

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.67 Product Name: Two Light Outdoor Wall Lantern UPC: 783209051577 Category: Outdoor Wall Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.67 Product Name: Two Light Outdoor Wall Lantern UPC: 783209051577 Category: Outdoor Wall Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30494ASOI Exterior -Wall Mount - 496555 - Capital Lighting, Inc.
Columbus, OH, USA
30494ASOI Exterior -Wall Mount
496555
30494ASOI Exterior -Wall Mount 496555
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.67 Product Name: Two Light Outdoor Wall Lantern UPC: 783209051577 Category: Outdoor Wall Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 4.67
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209051577
Category: Outdoor Wall Mount
Glass: Amber Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496555
Product Name 30494ASOI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details