Capital Lighting, Inc. 30493ASOI Exterior -Wall Mount 496552

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050624 Category: Outdoor Wall Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050624 Category: Outdoor Wall Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30493ASOI Exterior -Wall Mount - 496552 - Capital Lighting, Inc.
Columbus, OH, USA
30493ASOI Exterior -Wall Mount
496552
30493ASOI Exterior -Wall Mount 496552
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050624 Category: Outdoor Wall Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 8
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209050624
Category: Outdoor Wall Mount
Glass: Amber Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496552
Product Name 30493ASOI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details