Capital Lighting, Inc. 30455CDAT Exterior -Wall Mount 496550

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Artesian Bronze Weight: 8.44 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050396 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Artesian Bronze Weight: 8.44 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050396 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30455CDAT Exterior -Wall Mount - 496550 - Capital Lighting, Inc.
Columbus, OH, USA
30455CDAT Exterior -Wall Mount
496550
30455CDAT Exterior -Wall Mount 496550
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Artesian Bronze Weight: 8.44 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050396 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.50
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Artesian Bronze
Weight: 8.44
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209050396
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496550
Product Name 30455CDAT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details