Capital Lighting, Inc. 934-CB Semi-Flush Mts.-Bowl Style 496468

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 830335006343 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 830335006343 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
934-CB Semi-Flush Mts.-Bowl Style - 496468 - Capital Lighting, Inc.
Columbus, OH, USA
934-CB Semi-Flush Mts.-Bowl Style
496468
934-CB Semi-Flush Mts.-Bowl Style 496468
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 830335006343 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Classic Bronze
Weight: 10
Product Name: Three Light Semi Flush
UPC: 830335006343
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496468
Product Name 934-CB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details