Capital Lighting, Inc. 931-VA Semi-Flush Mts.-Bowl Style 496460

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Antique Weight: 10 Product Name: Three Light Semi Flush UPC: 830335005537 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Antique Weight: 10 Product Name: Three Light Semi Flush UPC: 830335005537 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
931-VA Semi-Flush Mts.-Bowl Style - 496460 - Capital Lighting, Inc.
Columbus, OH, USA
931-VA Semi-Flush Mts.-Bowl Style
496460
931-VA Semi-Flush Mts.-Bowl Style 496460
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Antique Weight: 10 Product Name: Three Light Semi Flush UPC: 830335005537 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Vintage Antique
Weight: 10
Product Name: Three Light Semi Flush
UPC: 830335005537
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496460
Product Name 931-VA Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details