Capital Lighting, Inc. 937-CB Semi-Flush Mts.-Bowl Style 496433

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 830335005605 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 830335005605 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
937-CB Semi-Flush Mts.-Bowl Style - 496433 - Capital Lighting, Inc.
Columbus, OH, USA
937-CB Semi-Flush Mts.-Bowl Style
496433
937-CB Semi-Flush Mts.-Bowl Style 496433
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 830335005605 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Classic Bronze
Weight: 10
Product Name: Three Light Semi Flush
UPC: 830335005605
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496433
Product Name 937-CB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details