Capital Lighting, Inc. 990-J Fans-Light Kits 496425

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 8 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005797 Category: Fan Kit/Ceiling Mount Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 8 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005797 Category: Fan Kit/Ceiling Mount Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
990-J Fans-Light Kits - 496425 - Capital Lighting, Inc.
Columbus, OH, USA
990-J Fans-Light Kits
496425
990-J Fans-Light Kits 496425
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 8 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005797 Category: Fan Kit/Ceiling Mount Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Qty: 2
Wattage: 60
Finish: Burnished Copper
Weight: 8
Product Name: Two Light Fan Kit/Ceiling Mount
UPC: 830335005797
Category: Fan Kit/Ceiling Mount
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496425
Product Name 990-J Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details