Capital Lighting, Inc. 990-G Fans-Light Kits 496421

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 7 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005766 Category: Fan Kit/Ceiling Mount Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 7 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005766 Category: Fan Kit/Ceiling Mount Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
990-G Fans-Light Kits - 496421 - Capital Lighting, Inc.
Columbus, OH, USA
990-G Fans-Light Kits
496421
990-G Fans-Light Kits 496421
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 7 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005766 Category: Fan Kit/Ceiling Mount Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Bulb
Qty: 2
Wattage: 60
Finish: Tiffany Bronze
Weight: 7
Product Name: Two Light Fan Kit/Ceiling Mount
UPC: 830335005766
Category: Fan Kit/Ceiling Mount
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496421
Product Name 990-G Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details