Capital Lighting, Inc. 942-VA Semi-Flush Mts.-Bowl Style 496417

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Antique Weight: 10 Product Name: Three Light Semi Flush UPC: 830335005643 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Antique Weight: 10 Product Name: Three Light Semi Flush UPC: 830335005643 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
942-VA Semi-Flush Mts.-Bowl Style - 496417 - Capital Lighting, Inc.
Columbus, OH, USA
942-VA Semi-Flush Mts.-Bowl Style
496417
942-VA Semi-Flush Mts.-Bowl Style 496417
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Antique Weight: 10 Product Name: Three Light Semi Flush UPC: 830335005643 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Vintage Antique
Weight: 10
Product Name: Three Light Semi Flush
UPC: 830335005643
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496417
Product Name 942-VA Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details