Capital Lighting, Inc. Sconces-Double Candle 496179

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779009518 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779009518 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 496179 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
496179
Sconces-Double Candle 496179
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779009518 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Length 15.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 633779009518
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496179
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details