Capital Lighting, Inc. 5920AV Flush Mounts-Bowl Style 495788

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Avignon Product Name: Three Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Avignon Product Name: Three Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
5920AV Flush Mounts-Bowl Style - 495788 - Capital Lighting, Inc.
Columbus, OH, USA
5920AV Flush Mounts-Bowl Style
495788
5920AV Flush Mounts-Bowl Style 495788
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Avignon Product Name: Three Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Avignon
Product Name: Three Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495788
Product Name 5920AV Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details