Capital Lighting, Inc. 5934TO/1356 Bathroom Fixtures-Four Lights 495786

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tortoise Shell Product Name: Four Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tortoise Shell Product Name: Four Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
5934TO/1356 Bathroom Fixtures-Four Lights - 495786 - Capital Lighting, Inc.
Columbus, OH, USA
5934TO/1356 Bathroom Fixtures-Four Lights
495786
5934TO/1356 Bathroom Fixtures-Four Lights 495786
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tortoise Shell Product Name: Four Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 13.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Tortoise Shell
Product Name: Four Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495786
Product Name 5934TO/1356 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details