Capital Lighting, Inc. 5937TO/G3431/AMB Semi-Flush Mts.-Bowl Style 495783

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Shell Product Name: Three Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Shell Product Name: Three Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
5937TO/G3431/AMB Semi-Flush Mts.-Bowl Style - 495783 - Capital Lighting, Inc.
Columbus, OH, USA
5937TO/G3431/AMB Semi-Flush Mts.-Bowl Style
495783
5937TO/G3431/AMB Semi-Flush Mts.-Bowl Style 495783
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tortoise Shell Product Name: Three Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tortoise Shell
Product Name: Three Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495783
Product Name 5937TO/G3431/AMB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details