Capital Lighting, Inc. 4454SN Bathroom Fixtures-Four Lights 495754

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Bathroom Lights Glass: Meringue White Shipped Via: Oversize
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Bathroom Lights Glass: Meringue White Shipped Via: Oversize

Suppliers

Company
Product
Description
Supplier Links
4454SN Bathroom Fixtures-Four Lights - 495754 - Capital Lighting, Inc.
Columbus, OH, USA
4454SN Bathroom Fixtures-Four Lights
495754
4454SN Bathroom Fixtures-Four Lights 495754
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Bathroom Lights Glass: Meringue White Shipped Via: Oversize

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Bathroom Lights
Glass: Meringue White
Shipped Via: Oversize

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495754
Product Name 4454SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details