Capital Lighting, Inc. 6235VO/SWIRL Sconces-Double Glass 495736

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Veneto Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Veneto Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
6235VO/SWIRL Sconces-Double Glass - 495736 - Capital Lighting, Inc.
Columbus, OH, USA
6235VO/SWIRL Sconces-Double Glass
495736
6235VO/SWIRL Sconces-Double Glass 495736
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Veneto Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 18.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Veneto
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495736
Product Name 6235VO/SWIRL Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details