Capital Lighting, Inc. 6239TC/SWIRL Mid. Chandeliers-Glass Up 495732

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toscana Product Name: Three Light Mini Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toscana Product Name: Three Light Mini Chandelier

Suppliers

Company
Product
Description
Supplier Links
6239TC/SWIRL Mid. Chandeliers-Glass Up - 495732 - Capital Lighting, Inc.
Columbus, OH, USA
6239TC/SWIRL Mid. Chandeliers-Glass Up
495732
6239TC/SWIRL Mid. Chandeliers-Glass Up 495732
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toscana Product Name: Three Light Mini Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Toscana
Product Name: Three Light Mini Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495732
Product Name 6239TC/SWIRL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details