Capital Lighting, Inc. 4039TP/PS02 Large Chandeliers-Glass Shade 495721

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 51.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Tawny Port Product Name: 12 Light Foyer Chandelier Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 51.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Tawny Port Product Name: 12 Light Foyer Chandelier Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
4039TP/PS02 Large Chandeliers-Glass Shade - 495721 - Capital Lighting, Inc.
Columbus, OH, USA
4039TP/PS02 Large Chandeliers-Glass Shade
495721
4039TP/PS02 Large Chandeliers-Glass Shade 495721
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 51.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Tawny Port Product Name: 12 Light Foyer Chandelier Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 51.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Tawny Port
Product Name: 12 Light Foyer Chandelier
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495721
Product Name 4039TP/PS02 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details