Capital Lighting, Inc. 6220TC/SMOKE Mini Pendants-Chain 495719

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Toscana Product Name: One Light Mini-Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Toscana Product Name: One Light Mini-Pendant

Suppliers

Company
Product
Description
Supplier Links
6220TC/SMOKE Mini Pendants-Chain - 495719 - Capital Lighting, Inc.
Columbus, OH, USA
6220TC/SMOKE Mini Pendants-Chain
495719
6220TC/SMOKE Mini Pendants-Chain 495719
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Toscana Product Name: One Light Mini-Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Toscana
Product Name: One Light Mini-Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495719
Product Name 6220TC/SMOKE Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details