Capital Lighting, Inc. 6104TP-2/LINEN Bathroom Fixtures-Four Lights 495718

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Four Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Four Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
6104TP-2/LINEN Bathroom Fixtures-Four Lights - 495718 - Capital Lighting, Inc.
Columbus, OH, USA
6104TP-2/LINEN Bathroom Fixtures-Four Lights
495718
6104TP-2/LINEN Bathroom Fixtures-Four Lights 495718
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Four Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Tawny Port with Brass Accents
Product Name: Four Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495718
Product Name 6104TP-2/LINEN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details